Status: | Unknown |
---|---|
Series: | ACD46 Series |
RoHS: | Unknown |
No. of Turns | 15Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Chrome Finish with Black Dial |
Product Range | ACD46 Series |
Knobs & Dials15 TURN COUNTING DIAL | Ohmite ACD46 6.35-15 | RS Americas |
RESISTOR HARDWARE/ACCESSORY | Richardson RFPD |
Counting Dial, 15Turn, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ACD466.35-15?
Additional datasheets, footprints and schematics for ACD466.35-15 are listed on our Part Details page. You can also find images and similar parts to ACD466.35-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACD466.35-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACD466.35-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACD466.35-15 fall under?
The ACD466.35-15 is listed under Ohmite Parts.
Can I view similar or alternative parts?
You can view similar parts to ACD466.35-15 when available in the Ohmite Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACD466.35-15 you can contact the distributor directly for product support, shipping queries etc.
Is the ACD466.35-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACD466.35-15 have stock available?
Authorised distributors including RS Americas, Richardson RFPD and Newark Electronics have stock available or on a lead time for ACD466.35-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACD466.35-15 often in real-time on the comparison pages.
What if I can't find stock of ACD466.35-15?
You can fill out our help required form which you can use to request a quote for ACD466.35-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.