Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.39
|
175
in stock
|
Buy Now | |
Powell Electronics
from US$9.00
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$7.09
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$8.14
|
403
in stock
|
Buy Now | |
Farnell
from US$6.29
|
403
in stock
|
Buy Now | |
element14
from US$6.29
|
393
in stock
|
Buy Now | |
Distrelec
from US$9.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$10.13
|
-
|
Buy Now | |
Richardson RFPD
from US$6.02
|
-
|
Buy Now |
No. of Turns | 10Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Chrome |
Product Range | - |
Arcol ACD22 6.35-10 10 Turn 22mm Analogue Counting Dial | Rapid Electronics |
Counting Dial, 10 Turn, 6.35Mm | Newark Electronics |
COUNTING DIAL, 10 TURN, 6.35MM | Farnell |
10 Turn Analogue Dial, 22mm Diameter | RS |
Arcol 10 Turns Counting Dial 22.2mm Black Plastic Number Scale | Distrelec |
Collet Knob Dial For Use With Precision Potentiometer, Rotating Devices | ARCOL ACD22 6.35-10 | RS Americas |
RESISTOR HARDWARE/ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a ACD22 6.35-10?
Additional datasheets, footprints and schematics for ACD22 6.35-10 are listed on our Part Details page. You can also find images and similar parts to ACD22 6.35-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACD22 6.35-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACD22 6.35-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACD22 6.35-10 fall under?
The ACD22 6.35-10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ACD22 6.35-10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACD22 6.35-10 you can contact the distributor directly for product support, shipping queries etc.
Is the ACD22 6.35-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACD22 6.35-10 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for ACD22 6.35-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACD22 6.35-10 often in real-time on the comparison pages.
What if I can't find stock of ACD22 6.35-10?
You can fill out our help required form which you can use to request a quote for ACD22 6.35-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.