Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC Current, AC/DC Voltage, Continuity, Frequency, Resistance |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 999.9ohm |
600A POWER QUALITY CLAMP | Amprobe ACD-45PQ | RS Americas |
Where can I find additional details, specifications and documents for a ACD-45PQ?
Additional datasheets, footprints and schematics for ACD-45PQ are listed on our Part Details page. You can also find images and similar parts to ACD-45PQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACD-45PQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACD-45PQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACD-45PQ fall under?
The ACD-45PQ is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to ACD-45PQ when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACD-45PQ you can contact the distributor directly for product support, shipping queries etc.
Is the ACD-45PQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACD-45PQ have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ACD-45PQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACD-45PQ often in real-time on the comparison pages.
What if I can't find stock of ACD-45PQ?
You can fill out our help required form which you can use to request a quote for ACD-45PQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.