Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
3K MOQ - NCNR - 2.45 GHz Ceramic Chip Antenna | Symmetry Electronics |
RF ANT 2.45GHz WI-FI/BT Ceramic Chip | RS |
Ceramic Chip Antenna, 2.45Ghz | Newark Electronics |
Ceramic Chip Antenna Linear 50Ohm 2.45GHz SMD T/R | Avnet America |
CERAMIC CHIP ANTENNA, 2.45GHZ, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a ACAG0301-2450-T?
Additional datasheets, footprints and schematics for ACAG0301-2450-T are listed on our Part Details page. You can also find images and similar parts to ACAG0301-2450-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAG0301-2450-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAG0301-2450-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAG0301-2450-T fall under?
The ACAG0301-2450-T is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to ACAG0301-2450-T when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAG0301-2450-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACAG0301-2450-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACAG0301-2450-T have stock available?
Authorised distributors including Symmetry Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ACAG0301-2450-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAG0301-2450-T often in real-time on the comparison pages.
What if I can't find stock of ACAG0301-2450-T?
You can fill out our help required form which you can use to request a quote for ACAG0301-2450-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.