Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$61.51
|
No stock
|
Buy Now | |
Microchip Technology
from US$59.44
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$15.20
|
6
in stock
|
Buy Now | |
Richardson RFPD
from US$64.77
|
4
in stock
|
Buy Now | |
Future Electronics
from US$65.38
|
-
|
Buy Now | |
Avnet America
from US$59.44
|
-
|
Buy Now | |
element14
from US$62.68
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Kit Contents | Xplained Pro Evaluation Kit SAMR30M18A |
No. of Bits | 32bit |
Silicon Core Number | SAMR30M18A |
Silicon Manufacturer | Microchip |
SAMR30 Module XPRO | Microchip Technology |
Samr30 Module Xpro Wsg Tools Rohs Compliant: Yes |Microchip AC164159 | Newark Electronics |
ISM MODULE DEVELOPMENT KIT | Richardson RFPD |
AC164159 SAMR30 Wireless Xplained Pro Evaluation Kit | Future Electronics |
SAMR30M Xplained Pro Evaluation Kit | Avnet America |
XPLAINED PRO EVAL KIT, CORTEX-M0+ MCU | element14 |
Where can I find additional details, specifications and documents for a AC164159?
Additional datasheets, footprints and schematics for AC164159 are listed on our Part Details page. You can also find images and similar parts to AC164159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164159 fall under?
The AC164159 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to AC164159 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164159 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164159 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Richardson RFPD, Future Electronics and Avnet America have stock available or on a lead time for AC164159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164159 often in real-time on the comparison pages.
What if I can't find stock of AC164159?
You can fill out our help required form which you can use to request a quote for AC164159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.