Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | - |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | 30V |
Operating Current Max | - |
Sound Level SPL | - |
Sound Level Distance | - |
Resonant Frequency | 2900Hz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Max | 25000pF |
Lead Length | 90mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Outer Diameter | 35mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Piezo Element, 35Mm, 2, 900Hz, Leaded Rohs Compliant: Yes |Multicomp Pro ABT-448-90-RC | Newark Electronics |
Where can I find additional details, specifications and documents for a ABT-448-90-RC?
Additional datasheets, footprints and schematics for ABT-448-90-RC are listed on our Part Details page. You can also find images and similar parts to ABT-448-90-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABT-448-90-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABT-448-90-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABT-448-90-RC fall under?
The ABT-448-90-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABT-448-90-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABT-448-90-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABT-448-90-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABT-448-90-RC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ABT-448-90-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABT-448-90-RC often in real-time on the comparison pages.
What if I can't find stock of ABT-448-90-RC?
You can fill out our help required form which you can use to request a quote for ABT-448-90-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.