ABT-441-RC Sensors & Transducers by Multicomp

TRANSDUCER PIEZO 4200HZ 30V

Status: Unknown
Series: ABT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
2,893
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
3,299
in stock
Buy Now
Logo for element14
element14
from US$0.51
3,117
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.66
-
Buy Now

Specifications

Transducer Function Audio Indicator
Element Type -
Resonant Frequency 4200Hz
Resonant Resistance -
Capacitance 20000pF
External Diameter 27mm
External Height 0.52mm
Product Range ABT Series
SVHC No SVHC (27-Jun-2018)
Capacitance Max 20000pF
Lead Length 200mm
Operating Temperature Max 60°C
Operating Temperature Min -20°C
Outer Diameter 27mm
Supply Voltage Max 30V


ABT-441-RC Transducers by Multicomp Pro

PIEZO ELEMENT, 27MM, 4200HZ

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transducer Function Sounder
Element Type Piezo
Resonant Frequency 4.2kHz
Capacitance 20000pF
External Diameter 27mm
External Height 0.52mm
RoHS Compliant Yes

Alternative Descriptions

Piezo Element, 27Mm, 4200Hz | Newark Electronics
TRANSDUCER, PIEZO, 4200HZ, 30V | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABT-441-RC?

Additional datasheets, footprints and schematics for ABT-441-RC are listed on our Part Details page. You can also find images and similar parts to ABT-441-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABT-441-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABT-441-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABT-441-RC fall under?

The ABT-441-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to ABT-441-RC when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABT-441-RC you can contact the distributor directly for product support, shipping queries etc.

Is the ABT-441-RC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABT-441-RC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for ABT-441-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABT-441-RC often in real-time on the comparison pages.

What if I can't find stock of ABT-441-RC?

You can fill out our help required form which you can use to request a quote for ABT-441-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay