Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0464
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
15,627
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
15,627
in stock
|
Buy Now | |
element14
from US$0.09
|
15,627
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0464
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier ABS/SOPA-4 T&R 5K | Future Electronics |
Diode, Bridge Rect, 1-Ph, 1A, Smd | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 1A, SMD | element14 |
Bridge Rectifier, Single Phase, 1 kV, 1 A, 1.1 V, SOPA, 4 Pins | Avnet Silica |
BRIDGE-RECT. 1,0A 1000V SOPA-4 | Rutronik |
Where can I find additional details, specifications and documents for a ABS10A-13?
Additional datasheets, footprints and schematics for ABS10A-13 are listed on our Part Details page. You can also find images and similar parts to ABS10A-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS10A-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS10A-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS10A-13 fall under?
The ABS10A-13 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ABS10A-13 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS10A-13 you can contact the distributor directly for product support, shipping queries etc.
Is the ABS10A-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABS10A-13 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for ABS10A-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS10A-13 often in real-time on the comparison pages.
What if I can't find stock of ABS10A-13?
You can fill out our help required form which you can use to request a quote for ABS10A-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.