Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
2,650
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
76,000
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
26,000
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
22,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
3,651
in stock
|
Buy Now | |
element14
from US$0.59
|
3,651
in stock
|
Buy Now | |
Farnell
from US$1.03
|
3,651
in stock
|
Buy Now | |
Sager
from US$0.39
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
ABMM Series 6 MHz â–’20 ppm 18 pF -20 to +70 â–‘C SMT Microprocessor Crystal | Future Electronics |
6.0000 MHZ CRYSTAL UNIT | TTI Europe |
Crystal, 6 MHz, SMD, 7mm x 5mm, 50 ppm, 18 pF, 20 ppm, ABMM | Avnet America |
Crystal, 6Mhz, 18Pf, 7Mm X 5Mm | Newark Electronics |
CRYSTAL, 6MHZ, 18PF, 7MM X 5MM | element14 |
Ceramic SMD Microprocessor Crystal 6mHz | RS |
Crystals 6.0 MHZ 18PF -20+70C | Sager |
Crystal, microprocessor, 6.0000MHZ 18PF SMD, 7.0x5.0x1.3mm, ABMM Series | Abracon ABMM-6.000MHz-B2-T | RS Americas |
Where can I find additional details, specifications and documents for a ABMM-6.000MHZ-B2-T?
Additional datasheets, footprints and schematics for ABMM-6.000MHZ-B2-T are listed on our Part Details page. You can also find images and similar parts to ABMM-6.000MHZ-B2-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-6.000MHZ-B2-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-6.000MHZ-B2-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-6.000MHZ-B2-T fall under?
The ABMM-6.000MHZ-B2-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABMM-6.000MHZ-B2-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-6.000MHZ-B2-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-6.000MHZ-B2-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-6.000MHZ-B2-T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Newark Electronics and element14 have stock available or on a lead time for ABMM-6.000MHZ-B2-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-6.000MHZ-B2-T often in real-time on the comparison pages.
What if I can't find stock of ABMM-6.000MHZ-B2-T?
You can fill out our help required form which you can use to request a quote for ABMM-6.000MHZ-B2-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.