Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 24V |
Input Voltage DC Max | 28.8V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN UL |
Approvals & Standards | UL |
Output Current | 6A |
Output Current Max | 6A |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Power Rating | 30W |
PHASEO POWER SUPPLY | RS |
Dc-Dc Converter, 5V, 6A | Newark Electronics |
DC-DC Converter,5V,6A,22-30V In, Enclosed, DIN Rail Mount, Phaseo ABL8 Series | Schneider Electric ABL8DCC05060 | RS Americas |
CONVERTER MODULE, 5V, 6A, 30W | element14 |
Schneider Electric DC / DC Converter, 80%, 5V, 30W, Fixed | Distrelec |
Where can I find additional details, specifications and documents for a ABL8DCC05060?
Additional datasheets, footprints and schematics for ABL8DCC05060 are listed on our Part Details page. You can also find images and similar parts to ABL8DCC05060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABL8DCC05060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABL8DCC05060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABL8DCC05060 fall under?
The ABL8DCC05060 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ABL8DCC05060 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABL8DCC05060 you can contact the distributor directly for product support, shipping queries etc.
Is the ABL8DCC05060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABL8DCC05060 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for ABL8DCC05060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABL8DCC05060 often in real-time on the comparison pages.
What if I can't find stock of ABL8DCC05060?
You can fill out our help required form which you can use to request a quote for ABL8DCC05060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.