Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 16VDC |
Operating Current Max | 7mA |
Sound Level SPL | 80dB |
Sound Level Distance | 10cm |
Resonant Frequency | 4kHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Current Consumption | 7mA |
Current Rating | 7mA |
Depth | 7.5mm |
External Depth | 7.5mm |
External Diameter | 13.8mm |
External Height | 7.5mm |
Material | Noryl |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Outer Diameter | 13.8mm |
Supply Voltage DC Max | 16VDC |
Supply Voltage DC Min | 3VDC |
Supply Voltage V DC | 12VDC |
Weight | 1g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 16VDC |
Operating Current Max | 7mA |
Sound Level SPL | 80dB |
Resonant Frequency | 4kHz |
External Diameter | 13.8mm |
External Height | 7.5mm |
RoHS Compliant | Yes |
BUZZER, PIEZO, 4KHZ, 90DB, 16VDC | element14 |
Buzzer | Newark Electronics |
Where can I find additional details, specifications and documents for a ABI-001-RC?
Additional datasheets, footprints and schematics for ABI-001-RC are listed on our Part Details page. You can also find images and similar parts to ABI-001-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-001-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-001-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-001-RC fall under?
The ABI-001-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-001-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-001-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-001-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-001-RC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ABI-001-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-001-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-001-RC?
You can fill out our help required form which you can use to request a quote for ABI-001-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.