Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 220V |
Supply Voltage Max | 220V |
Current Rating | 30mA |
Tones | - |
Sound Level SPL | 80dB |
Resonant Frequency | - |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Coil Resistance | 6500ohm |
Current Consumption | 30mA |
External Depth | 20mm |
External Length / Height | 23mm |
External Width | 23mm |
Fixing Hole Diameter | 4mm |
Height | 23mm |
Material | PBT |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Sound Level Distance | 10cm |
Supply Voltage | 220V |
Supply Voltage AC Max | 260V |
Supply Voltage AC Min | 160V |
Weight | 18g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 220V |
Supply Voltage Max | 220V |
Current Rating | 30mA |
Sound Level SPL | 80dB |
SVHC | No SVHC |
RoHS Compliant | Yes |
Buzzer, Mains | Newark Electronics |
Where can I find additional details, specifications and documents for a ABI-019-RC?
Additional datasheets, footprints and schematics for ABI-019-RC are listed on our Part Details page. You can also find images and similar parts to ABI-019-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-019-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-019-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-019-RC fall under?
The ABI-019-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-019-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-019-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-019-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-019-RC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ABI-019-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-019-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-019-RC?
You can fill out our help required form which you can use to request a quote for ABI-019-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.