Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
11,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
22,363
in stock
|
Buy Now | |
element14
from US$0.90
|
22,363
in stock
|
Buy Now | |
Farnell
from US$0.78
|
22,363
in stock
|
Buy Now | |
Micros
from US$0.95
|
5,867
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
2,959
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 50V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOIC |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 24V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Conv, Buck, 85Deg C | Newark Electronics |
DC/DC CONV, BUCK, 85DEG C | element14 |
Voltage Regulator, Buck 50V 3A SOIC8 | RS |
Step-Down Switching Regulator, 3A, Vin 8÷50V, Vout 0.8÷24V | Micros |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a A8498SLJTR-T?
Additional datasheets, footprints and schematics for A8498SLJTR-T are listed on our Part Details page. You can also find images and similar parts to A8498SLJTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8498SLJTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8498SLJTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8498SLJTR-T fall under?
The A8498SLJTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A8498SLJTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8498SLJTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A8498SLJTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8498SLJTR-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Micros have stock available or on a lead time for A8498SLJTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8498SLJTR-T often in real-time on the comparison pages.
What if I can't find stock of A8498SLJTR-T?
You can fill out our help required form which you can use to request a quote for A8498SLJTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.