Status: | Unknown |
---|---|
Series: | AO-CAP A700 Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 4V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | AO-CAP A700 Series |
ESR | 0.028ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
68.0Uf 4.0V Rohs Compliant: Yes |Kemet A700V686M004ATE028 | Newark Electronics |
CAP, 68UF, 4V, ALU ELEC, POLYMER, 2917 | Farnell |
Where can I find additional details, specifications and documents for a A700V686M004ATE028?
Additional datasheets, footprints and schematics for A700V686M004ATE028 are listed on our Part Details page. You can also find images and similar parts to A700V686M004ATE028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A700V686M004ATE028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700V686M004ATE028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A700V686M004ATE028 fall under?
The A700V686M004ATE028 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to A700V686M004ATE028 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A700V686M004ATE028 you can contact the distributor directly for product support, shipping queries etc.
Is the A700V686M004ATE028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A700V686M004ATE028 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for A700V686M004ATE028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A700V686M004ATE028 often in real-time on the comparison pages.
What if I can't find stock of A700V686M004ATE028?
You can fill out our help required form which you can use to request a quote for A700V686M004ATE028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.