Status: | Unknown |
---|---|
Series: | A700 AO-CAP® |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | A700 AO-CAP® |
ESR | 0.018ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
External Length / Height | 1.9mm |
External Width | 4.3mm |
Height | 1.9mm |
Operating Temperature Range | -55°C to +125°C |
Ripple Current AC | 3.9mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Aluminum Polymer Capacitor, 33 uF, 10 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant: Yes |Kemet A700V336M010ATE018 | Newark Electronics |
Capacitor, Aluminum Organic,33 uF,20%,10 VDC, SMT,7343,ESR 0.018 Ohms | KEMET A700V336M010ATE018 | RS Americas |
CAP, 33µF, 10V, 20%, 2917 | Farnell |
Aluminum Polymer Capacitor, 33 uF, 10 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A700V336M010ATE018?
Additional datasheets, footprints and schematics for A700V336M010ATE018 are listed on our Part Details page. You can also find images and similar parts to A700V336M010ATE018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A700V336M010ATE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700V336M010ATE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A700V336M010ATE018 fall under?
The A700V336M010ATE018 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A700V336M010ATE018 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A700V336M010ATE018 you can contact the distributor directly for product support, shipping queries etc.
Is the A700V336M010ATE018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A700V336M010ATE018 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for A700V336M010ATE018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A700V336M010ATE018 often in real-time on the comparison pages.
What if I can't find stock of A700V336M010ATE018?
You can fill out our help required form which you can use to request a quote for A700V336M010ATE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.