Status: | Unknown |
---|---|
Series: | AO-CAP A700 Series |
RoHS: | Unknown |
Capacitance | 120µF |
---|---|
Voltage Rating | 4V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | AO-CAP A700 Series |
ESR | 0.018ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
Capacitor Alum Organic 120Uf, 4V, 20%, Smd | Newark Electronics |
CAP, 120UF, 4V, ALU ELEC, POLYMER, 2917 | Farnell |
Where can I find additional details, specifications and documents for a A700D127M004ATE018?
Additional datasheets, footprints and schematics for A700D127M004ATE018 are listed on our Part Details page. You can also find images and similar parts to A700D127M004ATE018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A700D127M004ATE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700D127M004ATE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A700D127M004ATE018 fall under?
The A700D127M004ATE018 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to A700D127M004ATE018 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A700D127M004ATE018 you can contact the distributor directly for product support, shipping queries etc.
Is the A700D127M004ATE018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A700D127M004ATE018 have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for A700D127M004ATE018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A700D127M004ATE018 often in real-time on the comparison pages.
What if I can't find stock of A700D127M004ATE018?
You can fill out our help required form which you can use to request a quote for A700D127M004ATE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.