Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
417
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
431
in stock
|
Buy Now | |
element14
from US$0.56
|
417
in stock
|
Buy Now | |
RS
from US$0.59
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
77
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
59
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
DIP SW, SPST, 0.025A, 24VDC, 1POS, THT | element14 |
DIP SWITCH, 1 POLE, RAISED ACT, THT | RS |
Dip Switch, 1, Spst, Raised Slide | Newark Electronics |
Omron Electronic Components Switch A6TN, DIP, 2.54mm, Raised Slide | Distrelec |
Switch DIP OFF ON SPST 1 Raised Slide 0.025A 24VDC PC Pins Thru-Hole Stick | Avnet America |
Dip Switch | Omron Electronic Components A6TN-1104 | RS Americas |
DIP SW SPST 1P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches Slide Type DIP (Wht) 1Pin, Raised Act. | Sager |
Dip Switch, Slide (Standard)1 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6TN-1104?
Additional datasheets, footprints and schematics for A6TN-1104 are listed on our Part Details page. You can also find images and similar parts to A6TN-1104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6TN-1104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6TN-1104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6TN-1104 fall under?
The A6TN-1104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6TN-1104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6TN-1104 you can contact the distributor directly for product support, shipping queries etc.
Is the A6TN-1104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6TN-1104 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for A6TN-1104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6TN-1104 often in real-time on the comparison pages.
What if I can't find stock of A6TN-1104?
You can fill out our help required form which you can use to request a quote for A6TN-1104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.