Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 7Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
Length | 18.72mm |
Pitch Spacing | 2.54mm |
Dip Switch, Spst, Dip Unsealed, Through Hole, 25 Ma, 24 Vdc Rohs Compliant: Yes |Omron A6T7101 | Newark Electronics |
SWITCH, DIP, 7 WAY, UNSEALED | element14 |
DIP SW SPST 7P 0.025A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a A6T7101?
Additional datasheets, footprints and schematics for A6T7101 are listed on our Part Details page. You can also find images and similar parts to A6T7101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6T7101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6T7101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6T7101 fall under?
The A6T7101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6T7101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6T7101 you can contact the distributor directly for product support, shipping queries etc.
Is the A6T7101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6T7101 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for A6T7101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6T7101 often in real-time on the comparison pages.
What if I can't find stock of A6T7101?
You can fill out our help required form which you can use to request a quote for A6T7101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.