Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
No stock
|
Buy Now | |
Distrelec
from US$2.09
|
205
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
189
in stock
|
Buy Now | |
CoreStaff
from US$0.93
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
element14
from US$1.91
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
Farnell
from US$1.74
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Circuits | 5Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
Length | 13.64mm |
Pitch Spacing | 2.54mm |
Omron Electronic Components Switch A6T, DIP, 2.54mm, Raised Slide | Distrelec |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP 5 way raised slide,thru-hole | RS |
Dip Switch, 5Ckt, Spst, Slide, Th | Newark Electronics |
FLOW TERMINAL DIP | Avnet America |
DIP Switch | Omron Electronic Components A6T 5104 | RS Americas |
SWITCH, DIP, RAISED ACTUATOR, 5 WAY | element14 |
DIP SW SPST 5P 0.025A 24V | TTI Europe |
Dip Switch, Slide (Standard)5 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
DIP Switches / SIP Switches FLOW TERMINAL DIP | Sager |
Where can I find additional details, specifications and documents for a A6T5104?
Additional datasheets, footprints and schematics for A6T5104 are listed on our Part Details page. You can also find images and similar parts to A6T5104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6T5104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6T5104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6T5104 fall under?
The A6T5104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6T5104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6T5104 you can contact the distributor directly for product support, shipping queries etc.
Is the A6T5104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6T5104 have stock available?
Authorised distributors including Distrelec, Chip One Stop, CoreStaff, Transfer Multisort Elektronik and RS have stock available or on a lead time for A6T5104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6T5104 often in real-time on the comparison pages.
What if I can't find stock of A6T5104?
You can fill out our help required form which you can use to request a quote for A6T5104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.