Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.66
|
5
in stock
|
Buy Now | |
CoreStaff
from US$1.33
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
5
in stock
|
Buy Now | |
element14
from US$1.74
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$2.33
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now | |
Sager
from US$1.83
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST |
---|---|
No. of Circuits | 5 |
Contact Current DC Max | 25mA |
Contact Voltage DC Max | 25VDC |
Actuator Style | Raised Slide |
Switch Mounting | SMD |
No. of Switch Positions | 5 |
Dip Switch, 5, Spst, Raised Slide | Newark Electronics |
DIP SWITCH, 5, SPST, RAISED SLIDE | element14 |
Switch DIP OFF ON SPST 5 Raised Slide 0.025A 24VDC Gull Wing 2.54mm SMD Stick | Avnet America |
Dip Switch | Omron Electronic Components A6SN-5104 | RS Americas |
DIP SW SPST 5P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches 5P Knife-Edge, 2.3mm Slide SMT Raised-Ac | Sager |
Dip Switch, Slide (Standard)5 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6SN-5104?
Additional datasheets, footprints and schematics for A6SN-5104 are listed on our Part Details page. You can also find images and similar parts to A6SN-5104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6SN-5104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6SN-5104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6SN-5104 fall under?
The A6SN-5104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6SN-5104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6SN-5104 you can contact the distributor directly for product support, shipping queries etc.
Is the A6SN-5104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6SN-5104 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for A6SN-5104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6SN-5104 often in real-time on the comparison pages.
What if I can't find stock of A6SN-5104?
You can fill out our help required form which you can use to request a quote for A6SN-5104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.