Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.12
|
103
in stock
|
Buy Now | |
CoreStaff
from US$1.10
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
141
in stock
|
Buy Now | |
element14
from US$1.53
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.13
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
105
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
RS Americas
from US$2.07
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
Sager
from US$1.63
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 25VDC |
Contact Current DC Max | 25mA |
Product Range | - |
DIP SW, SPST, 0.025A, 25VDC, 4POS, SMD | element14 |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip Switch, 4, Spst, Raised Slide | Newark Electronics |
Switch DIP OFF ON SPST 4 Raised Slide 0.025A 24VDC Gull Wing 2.54mm SMD Stick | Avnet Abacus |
DIP 4POL. SMT raised.actuator | Rutronik |
Dip Switch | Omron Electronic Components A6SN-4104 | RS Americas |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches 4P Knife-Edge, 2.3mm Slide SMT Raised-Ac | Sager |
Dip Switch, Slide (Standard)4 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6SN-4104?
Additional datasheets, footprints and schematics for A6SN-4104 are listed on our Part Details page. You can also find images and similar parts to A6SN-4104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6SN-4104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6SN-4104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6SN-4104 fall under?
The A6SN-4104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6SN-4104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6SN-4104 you can contact the distributor directly for product support, shipping queries etc.
Is the A6SN-4104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6SN-4104 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for A6SN-4104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6SN-4104 often in real-time on the comparison pages.
What if I can't find stock of A6SN-4104?
You can fill out our help required form which you can use to request a quote for A6SN-4104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.