Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.85
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
element14
from US$1.39
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Sager
from US$1.27
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip Switch, 3, Spst, Flush Slide | Newark Electronics |
Switch DIP OFF ON SPST 3 Flat Slide 0.025A 24VDC Gull Wing 2.54mm SMD Stick | Avnet America |
Dip Switch | Omron Electronic Components A6SN-3101 | RS Americas |
DIP SW SPST 3P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches 3P Knife-Edge, 2.3mm Slide SMT Flat-Act | Sager |
SWITCH, DIP, 3POS, SPST, FLAT | Farnell |
Dip Switch, Slide (Standard)3 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6SN-3101?
Additional datasheets, footprints and schematics for A6SN-3101 are listed on our Part Details page. You can also find images and similar parts to A6SN-3101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6SN-3101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6SN-3101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6SN-3101 fall under?
The A6SN-3101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6SN-3101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6SN-3101 you can contact the distributor directly for product support, shipping queries etc.
Is the A6SN-3101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6SN-3101 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for A6SN-3101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6SN-3101 often in real-time on the comparison pages.
What if I can't find stock of A6SN-3101?
You can fill out our help required form which you can use to request a quote for A6SN-3101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.