Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
553
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
553
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$2.90
|
-
|
Buy Now | |
element14
from US$4.85
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Sager
from US$2.29
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Circuits | 10Circuits |
---|---|
Contact Configuration | SPST |
Switch Mounting | SMD |
Product Range | - |
Contact Voltage DC Max | 25VDC |
Contact Current DC Max | 25mA |
Switch Actuator Style | Slide |
Reflow Terminal Dip/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components A6SN-0102-P | Newark Electronics |
DIP SWITCH | Avnet America |
Dip Switch | Omron Electronic Components A6SN-0102-P | RS Americas |
DIP SW SPST 10P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches Dip Switch | Sager |
Dip Switch, Slide (Standard)10 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6SN-0102-P?
Additional datasheets, footprints and schematics for A6SN-0102-P are listed on our Part Details page. You can also find images and similar parts to A6SN-0102-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6SN-0102-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6SN-0102-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6SN-0102-P fall under?
The A6SN-0102-P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6SN-0102-P when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6SN-0102-P you can contact the distributor directly for product support, shipping queries etc.
Is the A6SN-0102-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6SN-0102-P have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for A6SN-0102-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6SN-0102-P often in real-time on the comparison pages.
What if I can't find stock of A6SN-0102-P?
You can fill out our help required form which you can use to request a quote for A6SN-0102-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.