Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.75
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
RS Americas
from US$2.87
|
-
|
Buy Now | |
element14
from US$1.73
|
-
|
Buy Now | |
TTI Europe
from US$1.43
|
-
|
Buy Now | |
Farnell
from US$3.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 9Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
Length | 23.8mm |
Pitch Spacing | 2.54mm |
Switch DIP 9 way flat slide SMT | RS |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc |Omron Electronic Components A6S-9101-H | Newark Electronics |
Switch DIP ON OFF SPST 9 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 2.54mm SMD Stick | Avnet America |
Switch DIP 9 way flat slide SMT | Omron Electronic Components A6S-9101-H | RS Americas |
DIP SW SPST 9P 0.025A 24V | TTI Europe |
Dip Switch | Power and Signal Group |
Dip Switch, Slide (Standard)9 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches Dip Switch | Sager |
Where can I find additional details, specifications and documents for a A6S9101H?
Additional datasheets, footprints and schematics for A6S9101H are listed on our Part Details page. You can also find images and similar parts to A6S9101H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6S9101H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6S9101H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6S9101H fall under?
The A6S9101H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6S9101H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6S9101H you can contact the distributor directly for product support, shipping queries etc.
Is the A6S9101H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6S9101H have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for A6S9101H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6S9101H often in real-time on the comparison pages.
What if I can't find stock of A6S9101H?
You can fill out our help required form which you can use to request a quote for A6S9101H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.