Status: | Unknown |
---|---|
Series: | A6S-H Series |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.59
|
140
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
2,360
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
1,869
in stock
|
Buy Now | |
element14
from US$1.86
|
1,869
in stock
|
Buy Now | |
Farnell
from US$2.95
|
1,869
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
398
in stock
|
Buy Now | |
CoreStaff
from US$1.84
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
96
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,012
in stock
|
Buy Now | |
Rutronik
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | A6S-H Series |
Switch Type | DIP Sealed |
Pitch Spacing | 2.54mm |
Omron Electronic Components Switch A6S-H, DIP, 2.54mm Pitch, Slide, Tape Sealed | Distrelec |
Switch, Flush, 8 Way, Spst | Newark Electronics |
SWITCH, FLUSH, 8 WAY, SPST | element14 |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP switch SMT flush 8way with seal tape | RS |
Switch DIP ON OFF SPST 8 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 2.54mm SMD Tube | Avnet Abacus |
8 POL.SMT ACTUATOR FLUSHED | Rutronik |
DIP switch SMT flush 8way with seal tape | Omron Electronic Components A6S8102H | RS Americas |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
DIP / SIP Switch, 8 Circuits, Slide, Surface Mount, SPST, 24 VDC, 25 mA | Avnet America |
Dip Switch | Power and Signal Group |
Dip Switch, Slide (Standard)8 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches Flat with Seal Tape 8 Poles | Sager |
Where can I find additional details, specifications and documents for a A6S-8102-H?
Additional datasheets, footprints and schematics for A6S-8102-H are listed on our Part Details page. You can also find images and similar parts to A6S-8102-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6S-8102-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6S-8102-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6S-8102-H fall under?
The A6S-8102-H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6S-8102-H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6S-8102-H you can contact the distributor directly for product support, shipping queries etc.
Is the A6S-8102-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6S-8102-H have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for A6S-8102-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6S-8102-H often in real-time on the comparison pages.
What if I can't find stock of A6S-8102-H?
You can fill out our help required form which you can use to request a quote for A6S-8102-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.