Status: | Unknown |
---|---|
Series: | A6S-H Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
10
in stock
|
Buy Now | |
TTI Europe
from US$1.62
|
3,304
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
140
in stock
|
Buy Now | |
Rutronik
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
element14
from US$2.09
|
-
|
Buy Now | |
Farnell
from US$1.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | A6S-H Series |
Switch Type | DIP Sealed |
Actuation Type | Flat |
Contact Resistance | 200mohm |
Contact Voltage DC Min | 3.5VDC |
Dielectric Strength VDC | 500VAC |
External Depth | 6.2mm |
External Length / Height | 3mm |
External Width | 16.18mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 250VDC |
Lead Spacing | 2.54mm |
No. of Electrical Operations | 1000 |
No. of Mechanical Operations | 1000 |
No. of Positions | 6Ways |
Operating Force | 0.29N |
Operating Force Min | 30gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 9.8mm |
Switching Current DC Max | 25mA |
Switching Current DC Min | 10µA |
DIP SW SPST 6P 0.025A 24V | TTI Europe |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP switch SMT flush 6way with seal tape | RS |
A6S-6102-H/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components A6S-6102-H | Newark Electronics |
Switch DIP ON OFF SPST 6 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 2.54mm SMD Stick | Avnet Abacus |
6 pol. SMT low actuator w/ Tape | Rutronik |
DIP / SIP Switch, 6 Circuits, Slide, Surface Mount, SPST, 24 VDC, 25 mA | Avnet America |
DIP switch SMT flush 6way with seal tape | Omron Electronic Components A6S6102H | RS Americas |
SWITCH, DIP, SMD, 6WAY | element14 |
Dip Switch | Power and Signal Group |
Dip Switch, Slide (Standard)6 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches Flat with Seal Tape 6 Poles | Sager |
Where can I find additional details, specifications and documents for a A6S-6102-H?
Additional datasheets, footprints and schematics for A6S-6102-H are listed on our Part Details page. You can also find images and similar parts to A6S-6102-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6S-6102-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6S-6102-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6S-6102-H fall under?
The A6S-6102-H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6S-6102-H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6S-6102-H you can contact the distributor directly for product support, shipping queries etc.
Is the A6S-6102-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6S-6102-H have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for A6S-6102-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6S-6102-H often in real-time on the comparison pages.
What if I can't find stock of A6S-6102-H?
You can fill out our help required form which you can use to request a quote for A6S-6102-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.