Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
3,015
in stock
|
Buy Now | |
element14
from US$1.92
|
9,061
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
4,665
in stock
|
Buy Now | |
Farnell
from US$1.92
|
4,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
2,031
in stock
|
Buy Now | |
CoreStaff
from US$1.29
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
224
in stock
|
Buy Now | |
Sager
from US$0.89
|
216
in stock
|
Buy Now | |
Avnet Abacus
-
|
168
in stock
|
Buy Now | |
Rutronik
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
Distrelec
from US$1.93
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
Length | 11.1mm |
Pitch Spacing | 2.54mm |
SWITCH, DIP, RAISED ACTUATOR, 4 WAY | element14 |
Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant: Yes |Omron A6S4104H | Newark Electronics |
DIP switch SMT raised actuators 4way | RS |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP Switches / SIP Switches Dip Switch | Sager |
Switch DIP ON OFF SPST 4 Raised Slide 0.025A 24VDC Gull Wing 1000Cycle 2.54mm SMD Stick | Avnet Abacus |
4 POL.SMT ACTUATOR raised | Rutronik |
DIP switch SMT raised actuators 4way | Omron Electronic Components A6S4104H | RS Americas |
Omron Electronic Components Switch A6S-H, DIP, 2.54mm Pitch, Raised Slide | Distrelec |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
DIP SWITCH | Power and Signal Group |
Dip Switch, Slide (Standard)4 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6S4104H?
Additional datasheets, footprints and schematics for A6S4104H are listed on our Part Details page. You can also find images and similar parts to A6S4104H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6S4104H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6S4104H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6S4104H fall under?
The A6S4104H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6S4104H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6S4104H you can contact the distributor directly for product support, shipping queries etc.
Is the A6S4104H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6S4104H have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for A6S4104H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6S4104H often in real-time on the comparison pages.
What if I can't find stock of A6S4104H?
You can fill out our help required form which you can use to request a quote for A6S4104H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.