Status: | Unknown |
---|---|
Series: | A6RV Series |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.46
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
1,440
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
1,008
in stock
|
Buy Now | |
CoreStaff
from US$1.87
|
987
in stock
|
Buy Now | |
TTI Europe
from US$2.81
|
528
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.64
|
228
in stock
|
Buy Now | |
element14
from US$5.36
|
76
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
RS Americas
from US$5.34
|
-
|
Buy Now | |
Sager
from US$2.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | A6RV Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 25mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
Actuation Type | Flat |
Actuator Type | Screwdriver Slot |
Contact Current DC Max | 25mA |
Contact Current Rating | 25mA |
Contact Resistance | 200mohm |
Contact Voltage DC Max | 24V |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
No. of Positions | 16Ways |
Operating Force | 1.96N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Switching Capacity | 25 mA |
Rotary Coded Switch, 16 Pos, 0.025A, 24V | Newark Electronics |
DIP ROT SW SP16T 0.025A 24V | TTI Europe |
Encoding switch | Transfer Multisort Elektronik |
Switch DIP SP16T 16 Flush Screwdriver 0.025A 24VDC PC Pins Thru-Hole Tube | Avnet America |
Switch, DIP, 9.8 mm L x 6.64 mm W x 9.9 mm H, 16, 25 mA @ 24 VDC, 24 VDC | Omron Electronic Components A6RV-161RF | RS Americas |
DIP Switches / SIP Switches HEX 4X1 SIDE ACT FLT | Sager |
Rotary Dip Switch | Power and Signal Group |
Dip Switch, Rotary for Tool16 Positions, 24VDC, 25mAHexadecimal | Relay Specialties |
Where can I find additional details, specifications and documents for a A6RV-161RF?
Additional datasheets, footprints and schematics for A6RV-161RF are listed on our Part Details page. You can also find images and similar parts to A6RV-161RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6RV-161RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6RV-161RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6RV-161RF fall under?
The A6RV-161RF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6RV-161RF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6RV-161RF you can contact the distributor directly for product support, shipping queries etc.
Is the A6RV-161RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6RV-161RF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, CoreStaff, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for A6RV-161RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6RV-161RF often in real-time on the comparison pages.
What if I can't find stock of A6RV-161RF?
You can fill out our help required form which you can use to request a quote for A6RV-161RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.