Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
1,488
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.26
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
50
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$5.24
|
-
|
Buy Now | |
element14
from US$4.49
|
-
|
Buy Now | |
TTI Europe
from US$2.49
|
-
|
Buy Now | |
Sager
from US$2.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 24VDC |
Output Code | BCD |
Switching Current | 25mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
Contact Current DC Max | 25mA |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Rotary Coded Sw, 10Pos, 0.025A/24Vdc, Th | Newark Electronics |
Encoding switch | Transfer Multisort Elektronik |
Switch DIP SP10T 10 Flush Screwdriver 0.025A 24VDC PC Pins Thru-Hole Tube | Avnet America |
Switch, DIP, 8 mm L x 9.8 mm W, 10, 25 mA, 24 VDC, Rotary, PCB Mount, 2.54 mm | Omron Electronic Components A6R-101RF | RS Americas |
SWITCH, ROTARY, 10 POS, 4X1, TOP | element14 |
DIP ROT SW SP10T 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches BCD 4X1 TOP ACT FLAT | Sager |
Rotary Dip Switch | Power and Signal Group |
Dip Switch, Rotary for Tool10 Positions, 24VDC, 25mABCD, Flush, Recessed Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6R101RF?
Additional datasheets, footprints and schematics for A6R101RF are listed on our Part Details page. You can also find images and similar parts to A6R101RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6R101RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6R101RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6R101RF fall under?
The A6R101RF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6R101RF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6R101RF you can contact the distributor directly for product support, shipping queries etc.
Is the A6R101RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6R101RF have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for A6R101RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6R101RF often in real-time on the comparison pages.
What if I can't find stock of A6R101RF?
You can fill out our help required form which you can use to request a quote for A6R101RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.