Status: | Unknown |
---|---|
Series: | A6H Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
8,025
in stock
|
Buy Now | |
element14
from US$2.31
|
8,025
in stock
|
Buy Now | |
Farnell
from US$2.91
|
8,025
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
1,188
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
338
in stock
|
Buy Now | |
CoreStaff
from US$1.61
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
68
in stock
|
Buy Now | |
RS Americas
from US$4.00
|
53
in stock
|
Buy Now | |
Avnet Abacus
-
|
162
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | A6H Series |
Switch Type | DIP Unsealed |
Actuation Type | Flat |
Contact Resistance | 200mohm |
Dielectric Strength VDC | 300V |
Insulation Resistance | 100Mohm |
Lead Spacing | 1.27mm |
No. of Pins | 12Pins |
No. of Positions | 6Ways |
Operating Force Max | 0.49N |
Operating Force Min | 0.29N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 1.27mm |
Switching Capacity | 25 mA |
Dip Switch, A6H Series, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant: Yes |Omron A6H-6101 | Newark Electronics |
SWITCH, DIP, 1/2 PITCH, SMD | element14 |
DIP SW SPST 6P 0.025A 24V | TTI Europe |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
SWITCH, DIP, HALF-PITCH, SURFACE MOUNT, STANDARD TYPE, 6 POSITIONS, 8.85MM | Omron Electronic Components A6H-6101 | RS Americas |
Switch,DIP,6w,flat,slide,SMT | RS |
Switch DIP ON OFF SPST 6 Flat Slide 0.025A 24VDC Gull Wing SMD Embossed T/R | Avnet Abacus |
DIP SWITCH | Power and Signal Group |
Dip Switch, Slide (Standard)6 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches 1/2 Pitch 6 Position | Sager |
Where can I find additional details, specifications and documents for a A6H-6101?
Additional datasheets, footprints and schematics for A6H-6101 are listed on our Part Details page. You can also find images and similar parts to A6H-6101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6H-6101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6H-6101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6H-6101 fall under?
The A6H-6101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6H-6101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6H-6101 you can contact the distributor directly for product support, shipping queries etc.
Is the A6H-6101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6H-6101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Chip One Stop have stock available or on a lead time for A6H-6101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6H-6101 often in real-time on the comparison pages.
What if I can't find stock of A6H-6101?
You can fill out our help required form which you can use to request a quote for A6H-6101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.