Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
258
in stock
|
Buy Now | |
TTI Europe
from US$1.78
|
1,875
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
102
in stock
|
Buy Now | |
CoreStaff
from US$1.40
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,425
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$2.94
|
-
|
Buy Now | |
element14
from US$3.02
|
-
|
Buy Now | |
Farnell
from US$2.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Sealed |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
No. of Positions | 4Ways |
Pitch Spacing | 1.27mm |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
DIP switch SMT half pitch, 4 way | RS |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
A6H-4102/Omron Electronic Components |Omron Electronic Components A6H-4102 | Newark Electronics |
Switch DIP ON OFF SPST 4 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 1.27mm SMD Tube | Avnet Abacus |
SWITCH, DIP, HALF-PITCH, SURFACE MOUNT, WITH SEAL TAPE,4 POSITIONS,6.31MM | Omron Electronic Components A6H-4102 | RS Americas |
SWITCH, DIP, 1/2 PITCH, SMD, 4 WAY | element14 |
DIP SWITCH | Power and Signal Group |
Dip Switch, Slide (Standard)4 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches 1/2 Pitch 4 Position with tape seal | Sager |
Where can I find additional details, specifications and documents for a A6H-4102?
Additional datasheets, footprints and schematics for A6H-4102 are listed on our Part Details page. You can also find images and similar parts to A6H-4102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6H-4102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6H-4102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6H-4102 fall under?
The A6H-4102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6H-4102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6H-4102 you can contact the distributor directly for product support, shipping queries etc.
Is the A6H-4102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6H-4102 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Chip One Stop and CoreStaff have stock available or on a lead time for A6H-4102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6H-4102 often in real-time on the comparison pages.
What if I can't find stock of A6H-4102?
You can fill out our help required form which you can use to request a quote for A6H-4102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.