Status: | Unknown |
---|---|
Series: | A6H Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
19,649
in stock
|
Buy Now | |
TTI Europe
from US$1.24
|
11,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
2,485
in stock
|
Buy Now | |
element14
from US$2.97
|
1,963
in stock
|
Buy Now | |
Farnell
from US$3.02
|
1,948
in stock
|
Buy Now | |
CoreStaff
from US$1.34
|
1,507
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
1,491
in stock
|
Buy Now | |
Sager
from US$1.43
|
641
in stock
|
Buy Now | |
Heilind Electronics
from US$2.39
|
562
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.39
|
187
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
Rutronik
from US$1.53
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | A6H Series |
Switch Type | DIP Unsealed |
Pitch Spacing | 1.27mm |
Switch, Dip, 4 Pos, Spst, Flat | Newark Electronics |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
SWITCH, 4 WAY, SPST, FLUSH, SMD | element14 |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP Switches / SIP Switches 1/2 Pitch 4 Position | Sager |
HALF PITCH DIP SWITCH | Heilind Electronics |
Switch,DIP,2w,flat,slide,SMT | RS |
Switch DIP ON OFF SPST 4 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 1.27mm SMD Stick | Avnet Abacus |
4POL SMD LOW ACTUATOR Flat | Rutronik |
DIP / SIP Switch, 4 Circuits, Slide, Surface Mount, SPST, 24 VDC, 25 mA | Avnet America |
SWITCH, DIP, HALF-PITCH, SURFACE MOUNT, STANDARD TYPE,4 POSITIONS,6.31MM | Omron Electronic Components A6H-4101 | RS Americas |
DIP SWITCH | Power and Signal Group |
Dip Switch, Slide (Standard)4 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6H-4101?
Additional datasheets, footprints and schematics for A6H-4101 are listed on our Part Details page. You can also find images and similar parts to A6H-4101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6H-4101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6H-4101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6H-4101 fall under?
The A6H-4101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6H-4101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6H-4101 you can contact the distributor directly for product support, shipping queries etc.
Is the A6H-4101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6H-4101 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Chip One Stop, element14 and Farnell have stock available or on a lead time for A6H-4101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6H-4101 often in real-time on the comparison pages.
What if I can't find stock of A6H-4101?
You can fill out our help required form which you can use to request a quote for A6H-4101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.