Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.42
|
222
in stock
|
Buy Now | |
TTI Europe
from US$2.01
|
4,875
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
587
in stock
|
Buy Now | |
element14
from US$2.45
|
587
in stock
|
Buy Now | |
Farnell
from US$3.02
|
587
in stock
|
Buy Now | |
CoreStaff
from US$2.80
|
497
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
84
in stock
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Sealed |
Pitch Spacing | 1.27mm |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
Switch, 1/2 Pitch, 2 Way, Sealed | Newark Electronics |
SWITCH, 1/2 PITCH, 2 WAY, SEALED | element14 |
Switch DIP 2 way,tape seal,ultra low pro | RS |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP 2 way, tape seal, ultra low pro | Omron Electronic Components A6H-2102 | RS Americas |
DIP SWITCH | Avnet America |
Dip Switch | Power and Signal Group |
Dip Switch, Slide (Standard)2 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches Dip Switch | Sager |
Where can I find additional details, specifications and documents for a A6H2102?
Additional datasheets, footprints and schematics for A6H2102 are listed on our Part Details page. You can also find images and similar parts to A6H2102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6H2102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6H2102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6H2102 fall under?
The A6H2102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6H2102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6H2102 you can contact the distributor directly for product support, shipping queries etc.
Is the A6H2102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6H2102 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for A6H2102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6H2102 often in real-time on the comparison pages.
What if I can't find stock of A6H2102?
You can fill out our help required form which you can use to request a quote for A6H2102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.