Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
1,122
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
1,122
in stock
|
Buy Now | |
element14
from US$1.85
|
1,122
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
480
in stock
|
Buy Now | |
CoreStaff
from US$1.20
|
400
in stock
|
Buy Now | |
RS
from US$2.43
|
108
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
57
in stock
|
Buy Now | |
Avnet Abacus
-
|
625
in stock
|
Buy Now | |
Rutronik
from US$1.54
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
RS Americas
from US$2.09
|
-
|
Buy Now | |
TTI Europe
from US$1.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
Pitch Spacing | 1.27mm |
Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant: Yes |Omron A6H2101 | Newark Electronics |
SWITCH, DIP, 1/2 PITCH, SMD, 2 WAY | element14 |
DIP SWITCH, ULTRA LOW P, 62POLES | RS |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP ON OFF SPST 2 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 1.27mm SMD Tube | Avnet Abacus |
2POL SMD LOW ACTUATOR Flat | Rutronik |
Dip Switch | Omron Electronic Components A6H-2101 | RS Americas |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
Dip Switch | Power and Signal Group |
Dip Switch, Slide (Standard)2 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches Dip Switch | Sager |
Where can I find additional details, specifications and documents for a A6H2101?
Additional datasheets, footprints and schematics for A6H2101 are listed on our Part Details page. You can also find images and similar parts to A6H2101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6H2101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6H2101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6H2101 fall under?
The A6H2101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6H2101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6H2101 you can contact the distributor directly for product support, shipping queries etc.
Is the A6H2101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6H2101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for A6H2101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6H2101 often in real-time on the comparison pages.
What if I can't find stock of A6H2101?
You can fill out our help required form which you can use to request a quote for A6H2101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.