Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.00
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
18
in stock
|
Buy Now | |
element14
from US$4.51
|
18
in stock
|
Buy Now | |
Farnell
from US$3.85
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$2.13
|
2
in stock
|
Buy Now | |
RS Americas
from US$3.62
|
-
|
Buy Now | |
TTI Europe
from US$2.53
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Sealed |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
No. of Positions | 10Ways |
Pitch Spacing | 1.27mm |
DIP switch SMT half pitch, 10 way | RS |
Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant: Yes |Omron A6H-0102 | Newark Electronics |
SWITCH, DIP, 1/2 PITCH, SMD, 10 WAY | element14 |
SWITCH, DIP, HALF-PITCH, SURFACE MOUNT, WITH SEAL TAPE,10 POSITIONS,13.93MM | Omron Electronic Components A6H-0102 | RS Americas |
DIP SW SPST 10P 0.025A 24V | TTI Europe |
Switch DIP ON OFF SPST 10 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycle 1.27mm SMD Stick | Avnet America |
DIP SWITCH | Power and Signal Group |
Dip Switch, Slide (Standard)10 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
DIP Switches / SIP Switches 1/2 Pitch 10 Positn With tape seal | Sager |
Where can I find additional details, specifications and documents for a A6H-0102?
Additional datasheets, footprints and schematics for A6H-0102 are listed on our Part Details page. You can also find images and similar parts to A6H-0102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6H-0102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6H-0102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6H-0102 fall under?
The A6H-0102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6H-0102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6H-0102 you can contact the distributor directly for product support, shipping queries etc.
Is the A6H-0102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6H-0102 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for A6H-0102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6H-0102 often in real-time on the comparison pages.
What if I can't find stock of A6H-0102?
You can fill out our help required form which you can use to request a quote for A6H-0102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.