Status: | Unknown |
---|---|
Series: | A6FR Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
1,258
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
27
in stock
|
Buy Now | |
element14
from US$1.51
|
27
in stock
|
Buy Now | |
Farnell
from US$1.35
|
27
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now | |
Sager
from US$1.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST-NO |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | A6FR Series |
Switch Type | DIP |
SVHC | No SVHC (27-Jun-2018) |
Omron Electronic Components Piano DIP Switch, Short Lever, 2.54mm, PCB Pins | Distrelec |
Dip Switch, 10Pos, Spst, Piano Key, Th | Newark Electronics |
DIP SWITCH, 10POS, SPST, PIANO KEY, TH | element14 |
piano DIP Switches | RS |
Switch DIP Piano SPST ON OFF 10 Position Short Actuator 20-Pin Thru-Hole Tube | Avnet America |
Piano DIP Switch | RS Americas |
DIP SW SPST 10P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches 10 Pole Short Actuator (white) | Sager |
Dip Switch, Piano10 Positions, 24VDC, 25mASPST, Flush, Recessed Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6FR-0101?
Additional datasheets, footprints and schematics for A6FR-0101 are listed on our Part Details page. You can also find images and similar parts to A6FR-0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6FR-0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6FR-0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6FR-0101 fall under?
The A6FR-0101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6FR-0101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6FR-0101 you can contact the distributor directly for product support, shipping queries etc.
Is the A6FR-0101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6FR-0101 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for A6FR-0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6FR-0101 often in real-time on the comparison pages.
What if I can't find stock of A6FR-0101?
You can fill out our help required form which you can use to request a quote for A6FR-0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.