A6ER5104 Switches, Relays & Solenoids by Omron

SWITCH SIDE ACTUATOR LONG 5 WAY

Status: Unknown
Series: A6E / A6ER Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.59

Distributor Stock
Logo for Farnell
Farnell
from US$2.59
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.98
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Circuits 5Circuits
Switch Actuator Style Piano Key
Switch Mounting Through Hole
Contact Configuration SPST
Contact Voltage DC Max 24VDC
Contact Current DC Max 25mA
Product Range A6E / A6ER Series
Switch Type DIP Unsealed
Pitch Spacing 2.54mm

Alternative Descriptions

Switch DIP 5 way piano act Thru-Hole | Omron Electronic Components A6ER-5104 | RS Americas
SWITCH, SIDE ACTUATOR, LONG, 5 WAY | Farnell
Dip Switch | Newark Electronics
DIP SWITCH | Power and Signal Group
Dip Switch, Piano5 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties
DIP Switches / SIP Switches DIP SWITCH | Sager
Switch DIP ON OFF SPST-NO 5 Pos Piano 25mA 24VDC PC Pins Through Hole Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A6ER5104?

Additional datasheets, footprints and schematics for A6ER5104 are listed on our Part Details page. You can also find images and similar parts to A6ER5104 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A6ER5104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6ER5104 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A6ER5104 fall under?

The A6ER5104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to A6ER5104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A6ER5104 you can contact the distributor directly for product support, shipping queries etc.

Is the A6ER5104 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A6ER5104 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics, Power and Signal Group and Relay Specialties have stock available or on a lead time for A6ER5104.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A6ER5104 often in real-time on the comparison pages.

What if I can't find stock of A6ER5104?

You can fill out our help required form which you can use to request a quote for A6ER5104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay