Status: | Unknown |
---|---|
Series: | A6ER Series |
RoHS: | Unknown |
Prices starting from US$1.33
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | A6ER Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Raised |
Contact Resistance | 200mohm |
Dielectric Strength VDC | 500V |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
No. of Pins | 12Pins |
No. of Positions | 4Ways |
Operating Force Min | 0.29N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Switching Capacity | 25 mA |
4 Way Through Hole DIP Switch 4P, Piano Actuator | Omron Electronic Components A6ER-4104 | RS Americas |
SWITCH, DIP, TOP ACTUATED | element14 |
Dip Switch | Newark Electronics |
DIP SWITCH | Power and Signal Group |
Dip Switch, Piano4 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
DIP Switches / SIP Switches 4 Poles 11.72 Side Actuation | Sager |
Switch DIP ON OFF SPST 4 Piano 0.025A 24VDC PC Pins 1000Cycle 2.54mm Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a A6ER-4104?
Additional datasheets, footprints and schematics for A6ER-4104 are listed on our Part Details page. You can also find images and similar parts to A6ER-4104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6ER-4104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6ER-4104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6ER-4104 fall under?
The A6ER-4104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6ER-4104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6ER-4104 you can contact the distributor directly for product support, shipping queries etc.
Is the A6ER-4104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6ER-4104 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Power and Signal Group have stock available or on a lead time for A6ER-4104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6ER-4104 often in real-time on the comparison pages.
What if I can't find stock of A6ER-4104?
You can fill out our help required form which you can use to request a quote for A6ER-4104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.