Status: | Unknown |
---|---|
Series: | A6E-N Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
33
in stock
|
Buy Now | |
CoreStaff
from US$1.75
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
158
in stock
|
Buy Now | |
Newark Electronics
from US$2.91
|
33
in stock
|
Buy Now | |
element14
from US$2.23
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now | |
Sager
from US$1.99
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Circuits | 5Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | A6E-N Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (12-Jan-2017) |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip Switch, 5Pos, Spst, Raised | Newark Electronics |
DIP SWITCH, 5POS, SPST, RAISED | element14 |
5 pol. raised actuator | Rutronik |
Switch DIP OFF ON 5P5T 5 Raised Slide 0.025A 24V PC Pins Thru Hole Tube | Avnet America |
DIP SWITCH 5POS RAISED ACTUATOR | Omron Electronic Components A6E-5104-N | RS Americas |
DIP SW SPST 5P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches Raised actuator 5 poles | Sager |
Dip Switch, Slide (Standard)5 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6E-5104-N?
Additional datasheets, footprints and schematics for A6E-5104-N are listed on our Part Details page. You can also find images and similar parts to A6E-5104-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6E-5104-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6E-5104-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6E-5104-N fall under?
The A6E-5104-N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6E-5104-N when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6E-5104-N you can contact the distributor directly for product support, shipping queries etc.
Is the A6E-5104-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6E-5104-N have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for A6E-5104-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6E-5104-N often in real-time on the comparison pages.
What if I can't find stock of A6E-5104-N?
You can fill out our help required form which you can use to request a quote for A6E-5104-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.