Status: | Unknown |
---|---|
Series: | A6E-N Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
765
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
446
in stock
|
Buy Now | |
CoreStaff
from US$1.39
|
100
in stock
|
Buy Now | |
element14
from US$1.86
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
91
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$2.41
|
-
|
Buy Now | |
Distrelec
from US$1.20
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
Sager
from US$1.66
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | A6E-N Series |
Dip Switch, 3Pos, Spst, Raised | Newark Electronics |
DIP SW, SPST, 0.025A, 24V, 3POS, THT | element14 |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP OFF ON 3P3T 3 Raised Slide 0.025A 24V PC Pins Thru Hole Tube | Avnet America |
DIP SWITCH 3POS RAISED ACTUATOR | Omron Electronic Components A6E-3104-N | RS Americas |
Omron Electronic Components Switch A6E-N, DIP, 2.54mm, Raised Slide | Distrelec |
DIP SW SPST 3P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches Raised actuator 3 poles | Sager |
Dip Switch, Slide (Standard)3 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6E-3104-N?
Additional datasheets, footprints and schematics for A6E-3104-N are listed on our Part Details page. You can also find images and similar parts to A6E-3104-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6E-3104-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6E-3104-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6E-3104-N fall under?
The A6E-3104-N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6E-3104-N when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6E-3104-N you can contact the distributor directly for product support, shipping queries etc.
Is the A6E-3104-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6E-3104-N have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, CoreStaff, element14 and Farnell have stock available or on a lead time for A6E-3104-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6E-3104-N often in real-time on the comparison pages.
What if I can't find stock of A6E-3104-N?
You can fill out our help required form which you can use to request a quote for A6E-3104-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.