Status: | Unknown |
---|---|
Series: | A6E-N Series |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.82
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$4.47
|
24
in stock
|
Buy Now | |
element14
from US$3.92
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.68
|
8
in stock
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
RS Americas
from US$5.76
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
Sager
from US$4.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | A6E-N Series |
Dip Sw, Spst, 0.025A, 24V, 10Pos, Tht Rohs Compliant: Yes |Omron A6E-0104-N | Newark Electronics |
DIP SW, SPST, 0.025A, 24V, 10POS, THT | element14 |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
FLOW TERMINAL DIP | Avnet America |
DIP SWITCH 10POS RAISED ACTUATOR | Omron Electronic Components A6E-0104-N | RS Americas |
DIP SW SPST 10P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches Raised actuator 10 poles | Sager |
Dip Switch, Slide (Standard)10 Positions, 24VDC, 25mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6E-0104-N?
Additional datasheets, footprints and schematics for A6E-0104-N are listed on our Part Details page. You can also find images and similar parts to A6E-0104-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6E-0104-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6E-0104-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6E-0104-N fall under?
The A6E-0104-N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6E-0104-N when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6E-0104-N you can contact the distributor directly for product support, shipping queries etc.
Is the A6E-0104-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6E-0104-N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for A6E-0104-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6E-0104-N often in real-time on the comparison pages.
What if I can't find stock of A6E-0104-N?
You can fill out our help required form which you can use to request a quote for A6E-0104-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.