Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.96
|
No stock
|
Buy Now | |
CoreStaff
from US$1.04
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
348
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
127
in stock
|
Buy Now | |
Chip One Stop
from US$2.27
|
8
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now | |
element14
from US$2.22
|
-
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Sealed |
Length | 12.2mm |
Pitch Spacing | 2.54mm |
Dip Switch, 4Ckt, Spst, 0.025A/24Vdc, Th | Newark Electronics |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP ON OFF SPST 4 Raised Slide 0.1A 30VDC PC Pins 5000Cycle 2.54mm Thru-Hole Tube | Avnet America |
SWITCH, DIP, SUBMINIATURE, RAISED ACTUATOR,4 POSITIONS,12.2MM | Omron Electronic Components A6D-4103 | RS Americas |
SWITCH, DIP, RAISED ACTUATOR, 4 WAY | element14 |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
A6D WITH RAISED ACTUATOR | Power and Signal Group |
Dip Switch, Slide (Standard)4 Positions, 30VDC, 30mASPST, Raised Actuator | Relay Specialties |
Where can I find additional details, specifications and documents for a A6D4103?
Additional datasheets, footprints and schematics for A6D4103 are listed on our Part Details page. You can also find images and similar parts to A6D4103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6D4103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6D4103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6D4103 fall under?
The A6D4103 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6D4103 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6D4103 you can contact the distributor directly for product support, shipping queries etc.
Is the A6D4103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6D4103 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Transfer Multisort Elektronik, Chip One Stop and Avnet America have stock available or on a lead time for A6D4103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6D4103 often in real-time on the comparison pages.
What if I can't find stock of A6D4103?
You can fill out our help required form which you can use to request a quote for A6D4103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.