Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.32
|
201
in stock
|
Buy Now | |
Avnet America
from US$3.70
|
-
|
Buy Now | |
RS Americas
from US$5.27
|
-
|
Buy Now | |
TTI Europe
from US$3.18
|
-
|
Buy Now | |
Sager
from US$5.05
|
-
|
Buy Now | |
Farnell
from US$5.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 28VDC |
Output Code | Hexadecimal |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Raised |
Contact Current DC Max | 100mA |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Encoding switch | Transfer Multisort Elektronik |
Switch, Dip, 16 Pos, Sp16T, Rotary | Newark Electronics |
Switch DIP SP16T 16 Dial 0.1A 28VDC PC Pins 10000Cycle 2.54mm Thru-Hole Box | Avnet America |
ROTARY DIP SW HEX TYPE 0-15 28V | Omron Electronic Components A6A-16R | RS Americas |
DIP ROT SW SP16T 0.1A 28V | TTI Europe |
DIP Switches / SIP Switches HEX STD. ROTARY | Sager |
ROTARY DIP SWITCH | Power and Signal Group |
Dip Switch, Rotary for Tool16 Positions, 28VDC, 100mABCD Hexadecimal | Relay Specialties |
Where can I find additional details, specifications and documents for a A6A16R?
Additional datasheets, footprints and schematics for A6A16R are listed on our Part Details page. You can also find images and similar parts to A6A16R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6A16R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6A16R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6A16R fall under?
The A6A16R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A6A16R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6A16R you can contact the distributor directly for product support, shipping queries etc.
Is the A6A16R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6A16R have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for A6A16R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6A16R often in real-time on the comparison pages.
What if I can't find stock of A6A16R?
You can fill out our help required form which you can use to request a quote for A6A16R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.