Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 75.5mA |
Output Voltage | 4V |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
RoHS Compliant | Yes |
Led Driver, Constant Current, Soic24, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a A6276ELWTR-T?
Additional datasheets, footprints and schematics for A6276ELWTR-T are listed on our Part Details page. You can also find images and similar parts to A6276ELWTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6276ELWTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6276ELWTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6276ELWTR-T fall under?
The A6276ELWTR-T is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to A6276ELWTR-T when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6276ELWTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A6276ELWTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A6276ELWTR-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A6276ELWTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6276ELWTR-T often in real-time on the comparison pages.
What if I can't find stock of A6276ELWTR-T?
You can fill out our help required form which you can use to request a quote for A6276ELWTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.