Status: | Unknown |
---|---|
Series: | A4EG Series |
RoHS: | Unknown |
Prices starting from US$262.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$430.34
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$331.18
|
64
in stock
|
Buy Now | |
Sager
from US$282.56
|
33
in stock
|
Buy Now | |
RS Americas
from US$313.04
|
22
in stock
|
Buy Now | |
element14
from US$315.30
|
5
in stock
|
Buy Now | |
Farnell
from US$430.34
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$358.80
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$358.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$262.64
|
-
|
Buy Now | |
Distrelec
from US$380.74
|
-
|
Buy Now |
Product Range | A4EG Series |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 125V |
Contact Current AC Max | 1A |
IP Rating | IP66 |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 300mA |
SVHC | No SVHC (27-Jun-2018) |
Safety Interlock Sw, Spst-Nc, 1A, 240Vac | Newark Electronics |
Emergency Stop Switches / E-Stop Switches A4EG-C000041 | Sager |
Grip switch enabling 2NO/1NC | RS |
Enabling Switch, 1NC, IP20, W 48mm, L 277mm, A4EG Series | Omron Automation A4EG-C000041 | RS Americas |
SAFETY INTERLOCK SW, SPST-NC, 1A, 240VAC | element14 |
A4EG-C000041 | Heilind Electronics |
A4EG-C000041 | Avnet America |
Omron Industrial Automation Grip Switch 1NC 1 A / 300 mA IP66 | Distrelec |
Where can I find additional details, specifications and documents for a A4EGC000041?
Additional datasheets, footprints and schematics for A4EGC000041 are listed on our Part Details page. You can also find images and similar parts to A4EGC000041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4EGC000041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4EGC000041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4EGC000041 fall under?
The A4EGC000041 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to A4EGC000041 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4EGC000041 you can contact the distributor directly for product support, shipping queries etc.
Is the A4EGC000041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4EGC000041 have stock available?
Authorised distributors including Newark Electronics, Sager, RS, RS Americas and element14 have stock available or on a lead time for A4EGC000041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4EGC000041 often in real-time on the comparison pages.
What if I can't find stock of A4EGC000041?
You can fill out our help required form which you can use to request a quote for A4EGC000041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.