Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2A |
Output Voltage | 35V |
Driver Case Style | QFN |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 988 |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 3V to 5V |
Motor Driver, Stepper, 2A, Qfn-28 | Newark Electronics |
MOTOR DRIVER, STEPPER, 2A, QFN-28 | element14 |
Half Bridge PWM Motor Driver, 8÷35V, -20÷120°C | Micros |
Where can I find additional details, specifications and documents for a A4988SETTR-T?
Additional datasheets, footprints and schematics for A4988SETTR-T are listed on our Part Details page. You can also find images and similar parts to A4988SETTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4988SETTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4988SETTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4988SETTR-T fall under?
The A4988SETTR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A4988SETTR-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4988SETTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4988SETTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4988SETTR-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Micros have stock available or on a lead time for A4988SETTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4988SETTR-T often in real-time on the comparison pages.
What if I can't find stock of A4988SETTR-T?
You can fill out our help required form which you can use to request a quote for A4988SETTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.