A4973SLBTR-T Allegro MicroSystems Parts by Allegro MicroSystems

MOTOR DRIVER FULL BRIDGE 1.5A WSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.19

Distributor Stock
Logo for RS
RS
from US$2.19
109
in stock
Buy Now
Logo for element14
element14
from US$3.14
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Motor Type Full Bridge
No. of Outputs 2Outputs
Output Current 1.5A
Output Voltage 50V
Driver Case Style WSOIC
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V

Alternative Descriptions

Full-Bridge PWM Motor Driver 1.5A SO16W | RS
Motor Driver, Full Bridge, 1.5A, Wsoic-16, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A4973SLBTR-T?

Additional datasheets, footprints and schematics for A4973SLBTR-T are listed on our Part Details page. You can also find images and similar parts to A4973SLBTR-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A4973SLBTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4973SLBTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A4973SLBTR-T fall under?

The A4973SLBTR-T is listed under Allegro MicroSystems Parts.

Can I view similar or alternative parts?

You can view similar parts to A4973SLBTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A4973SLBTR-T you can contact the distributor directly for product support, shipping queries etc.

Is the A4973SLBTR-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A4973SLBTR-T have stock available?

Authorised distributors including RS, element14 and Newark Electronics have stock available or on a lead time for A4973SLBTR-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A4973SLBTR-T often in real-time on the comparison pages.

What if I can't find stock of A4973SLBTR-T?

You can fill out our help required form which you can use to request a quote for A4973SLBTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay