Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | 3.5A |
Output Voltage | - |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Product Range | - |
MSL | - |
Motor Dvr, Full, Brdg, 8Soic | Newark Electronics |
MOTOR DVR, FULL, BRDG, 8SOIC | element14 |
Full-Bridge PWM Motor Driver 3.5A SOIC8 | RS |
Where can I find additional details, specifications and documents for a A4950ELJTR-T?
Additional datasheets, footprints and schematics for A4950ELJTR-T are listed on our Part Details page. You can also find images and similar parts to A4950ELJTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4950ELJTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4950ELJTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4950ELJTR-T fall under?
The A4950ELJTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A4950ELJTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4950ELJTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4950ELJTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4950ELJTR-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for A4950ELJTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4950ELJTR-T often in real-time on the comparison pages.
What if I can't find stock of A4950ELJTR-T?
You can fill out our help required form which you can use to request a quote for A4950ELJTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.