Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | LQFP |
No. of Pins | 48Pins |
Input Delay | 90ns |
Output Delay | 90ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Motor Controller, 3Ph Dc Brushless, Lqfp | Newark Electronics |
MOTOR CONTROLLER, 3PH DC BRUSHLESS, LQFP | element14 |
Where can I find additional details, specifications and documents for a A4935KJPTR-T?
Additional datasheets, footprints and schematics for A4935KJPTR-T are listed on our Part Details page. You can also find images and similar parts to A4935KJPTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4935KJPTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4935KJPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4935KJPTR-T fall under?
The A4935KJPTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A4935KJPTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4935KJPTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4935KJPTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4935KJPTR-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A4935KJPTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4935KJPTR-T often in real-time on the comparison pages.
What if I can't find stock of A4935KJPTR-T?
You can fill out our help required form which you can use to request a quote for A4935KJPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.