Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 3 Output |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 34V |
DC / DC Converter IC Case | QFN-EP |
No. of Pins | 20Pins |
Output Current - Output 1 | 1.5A |
Output Current - Output 2 | 1.5A |
RoHS Compliant | Yes |
DC/DC CONV, BUCK, 85DEG C | element14 |
Dc/Dc Conv, Buck, 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a A4490EESTR-T?
Additional datasheets, footprints and schematics for A4490EESTR-T are listed on our Part Details page. You can also find images and similar parts to A4490EESTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4490EESTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4490EESTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4490EESTR-T fall under?
The A4490EESTR-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Multi Output Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to A4490EESTR-T when available in the DC / DC Multi Output Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4490EESTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4490EESTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A4490EESTR-T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for A4490EESTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4490EESTR-T often in real-time on the comparison pages.
What if I can't find stock of A4490EESTR-T?
You can fill out our help required form which you can use to request a quote for A4490EESTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.